EN
  • EN
  • DE

WAP12063-C2424GG

Part No WAP12063-C2424GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (T - Z)
Description Veronique Charron 'Festive Forest Pattern IVF' Canvas Art, 24x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045271-WAP12063-C2424GG
Categories OEM Parts(T-Z)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WAP12063-C2424GG CAD Model

Description

The WAP12063-C2424GG is a piece of wall art produced by Trademark Fine Art. This artwork utilizes the giclée printing process, which involves high-resolution inkjet printing on premium canvas. The 'GG' designation typically indicates a gallery-wrapped finish, where the canvas is stretched around a wooden frame, providing a contemporary, frameless appearance.

Applications:

  • Residential Decor: Enhancing the aesthetic of living rooms, bedrooms, dining rooms, and hallways.
  • Commercial Spaces: Decorating offices, lobbies, conference rooms, and waiting areas.
  • Hospitality Industry: Adding visual appeal to hotels, restaurants, cafes, and bars.
  • Retail Environments: Creating an inviting atmosphere in boutiques, showrooms, and art galleries.

Features:

  • Giclée Printing: Ensures exceptional color accuracy, detail, and vibrancy, capturing the nuances of the original artwork.
  • Gallery-Wrapped Canvas: Provides a modern, frameless presentation that complements various interior design styles.
  • High-Quality Canvas Material: Offers durability and a professional look, ensuring the artwork's longevity.
  • Ready to Hang: Arrives with pre-installed hardware, simplifying the installation process.
  • Fade-Resistant Inks: Protects against fading and preserves the artwork's colors over time.

Benefits:

  • Enhances the visual appeal of any space, creating a focal point and adding personality.
  • Complements various interior design styles, from modern to traditional.
  • Offers a cost-effective way to decorate walls and personalize a space.
  • Requires minimal maintenance, simply dusting occasionally.
  • Provides lasting enjoyment due to the high-quality materials and printing techniques used.

Trademark Fine Art employs archival inks to create prints resistant to fading and yellowing, ensuring the artwork's long-term preservation. The canvas is stretched tightly around a sturdy wooden frame, preventing sagging or warping. The 24x24 inch dimensions make this artwork suitable for medium to large walls, providing a significant visual impact. The gallery-wrapped design eliminates the need for a separate frame, saving both time and money. The artwork is easy to hang, typically requiring only a nail or hook. The canvas is treated to protect against dust and moisture, making it suitable for various environments. This piece offers a simple way to elevate a space.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess