The MMST3906 is a PNP bipolar junction transistor (BJT) manufactured by Transys Electronics. It is designed for general-purpose amplification and switching applications. This transistor features a high current gain and low saturation voltage, making it suitable for use in circuits where efficient and reliable performance is required. Its small surface mount package allows for high-density mounting on printed circuit boards.
Applications
- General-purpose amplification
- Switching circuits
- Driver stages
- Analog circuits
- Portable devices
Features
- High current gain (hFE): Provides efficient amplification of signals.
- Low saturation voltage (VCE(sat)): Minimizes power loss during switching.
- Small surface mount package (SOT-323): Facilitates high-density mounting.
- Complementary to NPN transistor MMST3904: Allows for versatile circuit designs.
- RoHS compliant: Meets environmental regulations for hazardous substances.
Benefits
- Efficient Amplification: High current gain ensures efficient signal amplification.
- Low Power Loss: Low saturation voltage minimizes power dissipation during switching, contributing to higher overall circuit efficiency.
- Compact Design: The small package allows for use in space-constrained applications.
- Versatile Application: Suitable for a wide range of amplification and switching circuits.
- Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
Additional Details
The MMST3906 typically features a collector-emitter voltage (VCEO) of -40V and a continuous collector current (IC) of -200mA. It is available in a small SOT-323 surface mount package. This transistor is commonly used in portable devices, signal conditioning circuits, and other applications where efficiency and size are important considerations. Its robust design ensures reliable operation in a variety of environments.