EN
  • EN
  • DE

MMPF0100FCANES

Part No MMPF0100FCANES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885394-MMPF0100FCANES
Ultra Librarian 3D Model Ultra Librarian MMPF0100FCANES CAD Model

Description

The NXP MMPF0100FCANES is a highly flexible and robust Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of contemporary embedded applications. This advanced PMIC is part of the PF0100 series, specifically engineered to complement the performance and power needs of NXP's i.MX processors, though it is versatile enough to be used with other processor families.

Featuring a smart configuration of power resources, the MMPF0100FCANES includes six buck converters, one boost converter, six linear regulators, and a coin cell charger, making it an all-encompassing power solution for a wide range of applications. These include automotive infotainment, telematics, industrial control, and any other system requiring a reliable and configurable power supply.

One of the key benefits of this PMIC is its programmability. The device can be programmed via the I2C interface, allowing for dynamic voltage scaling, power sequencing, and other power management tasks to be tailored to the specific needs of the application. This level of customization ensures optimal power efficiency and performance tuning for the end system.

The MMPF0100FCANES also boasts a range of protective features that safeguard the system from various electrical hazards. These include under-voltage lockout, over-temperature protection, and over-current protection. Additionally, the PMIC is equipped with a real-time clock supply and a coin-cell charger, providing backup power to maintain timekeeping even when the main power is off.

With its compact QFN-68 packaging, the MMPF0100FCANES is designed for space-constrained applications, ensuring a minimal footprint while delivering maximum functionality. The device operates over an extended temperature range, making it suitable for use in harsh environments commonly found in automotive and industrial applications.

In summary, the NXP MMPF0100FCANES PMIC is a sophisticated, versatile, and dependable power management solution that can significantly enhance the performance and longevity of a wide array of electronic systems. Its programmability, comprehensive feature set, and robust protection mechanisms make it an ideal choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess