EN
  • EN
  • DE

TGA4949

Part No TGA4949
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840216-TGA4949
Ultra Librarian 3D Model Ultra Librarian TGA4949 CAD Model

Description

The TGA4949 is a high-power, high-efficiency Gallium Nitride (GaN) power amplifier module designed for various applications in the X-band frequency range. Manufactured by TriQuint Semiconductor (now Qorvo), this module integrates a multi-stage amplifier, impedance matching networks, and bias circuitry to deliver optimal performance in demanding radar, communication, and electronic warfare systems.

Applications

  • X-Band Radar Systems: Specifically designed for use in pulsed radar applications, providing the necessary power amplification for target detection and tracking.
  • Satellite Communications: Employed in satellite communication uplinks, ensuring reliable signal transmission.
  • Electronic Warfare (EW) Systems: Used in EW applications for jamming and countermeasure systems.
  • Test and Measurement Equipment: Suitable for integration into test and measurement setups requiring high-power signal generation in the X-band.

Features

  • High Power Output: Delivers significant RF power for extended range and improved signal strength.
  • High Efficiency: Optimized for power efficiency, minimizing heat dissipation and reducing overall system power consumption.
  • X-Band Operation: Operates within the X-band frequency range (typically 8 to 12 GHz), catering to specific radar and communication needs.
  • Integrated Matching Networks: Simplifies system integration by providing impedance matching to standard system interfaces.
  • Compact Module Design: Offers a small form factor, facilitating integration into space-constrained applications.
  • GaN Technology: Leverages the advantages of GaN technology for enhanced power density, higher breakdown voltage, and improved thermal performance.

Benefits

  • Extended Range: Enables longer operational distances in radar and communication systems due to high power output.
  • Improved Signal Quality: Enhances signal strength and clarity, leading to more reliable data transmission.
  • Reduced System Cost: Simplifies system design and reduces component count, contributing to lower overall system cost.
  • Enhanced Reliability: GaN technology provides superior reliability and longer operational lifespan compared to traditional semiconductor technologies.
  • Simplified Integration: Integrated matching networks and compact design streamline the integration process, reducing design complexity and time-to-market.

Technical Specifications: The TGA4949 typically operates in the 8-12 GHz frequency range, providing power output in the tens of watts (exact specifications vary, refer to datasheet for details). It features a high gain and is designed for pulsed operation, making it suitable for radar applications. The module requires a DC power supply and control signals for proper operation.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess