EN
  • EN
  • DE

1368398-2

Part No 1368398-2
Manufacturer TRP Connector B.V.
Catalog Modular Connectors
Description CONN JACK 1PORT 1000 BASE-T PCB  /  1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Mfr TRP Connector B.V.
Series MagJack®
Package Tape & Reel
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.445" (11.30mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Guide, Decoupling Capacitance
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Brass
Housing Material Polyamide (PA), Nylon
Base Product Number 1368398
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 1419-1066-ND,1419-1066-1,1368398-2-ND,1419-1066-2,1419-1066-6,1419-1066
Standard Package 120
Win Source Part Number 1183650-1368398-2
Ultra Librarian 3D Model Ultra Librarian 1368398-2 CAD Model

Description

The MagJack® 1183650-1368398-2 is a modular connector with jacks and magnetics.

  • Connector Type: 90° angle (right)
  • Row: Single
  • Port: One
  • Shielding: EMI finger
  • Decoupling Capacitance: Yes
  • Board Guide: Yes
  • Termination: Soldered
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Contact Material: Phosphor bronze
  • Housing Material: Polyamide (PA), nylon
  • Height above the Board: 0.445" (11.30mm)
  • Category: Connectors, Interconnects
  • Packaging: Tape and reel
  • Pieces per Package: 120
  • Ideal for: 10/100/1000 Base-T, AutoMDIX applications
  • LED Color: Green and orange-yellow

You May Also Be Interested in

Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
Molex, LLC
76460-5026 Molex High Speed / Modular Connectors Impact DC 2x16 GR Sn datasheet, inventory, & pricing.
Lowest to $29.1045
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Molex, LLC
95503-2641 Molex Modular Connectors / Ethernet Connectors VERT PCB 6/4 RJ11 SMALL PANEL CUTOUT datasheet, inventory, & pricing.
Lowest to $1.8918
Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess