The TSF5N60M is a high-voltage N-channel MOSFET from Truesemi, designed for use in power switching applications. It is built using advanced planar technology to achieve excellent performance characteristics, including low on-resistance and fast switching speeds. This MOSFET is particularly well-suited for applications requiring efficient and reliable power control.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Electronic ballasts for lighting
- DC-DC converters
- Motor drives
Features
- N-Channel MOSFET
- 600V Drain-Source Voltage (VDS)
- Low On-Resistance (RDS(on))
- High Switching Speed
- High Avalanche Energy
- TO-220F Package (Isolated)
Benefits
- High Efficiency: The low RDS(on) minimizes conduction losses, leading to improved efficiency in power switching applications.
- Fast Switching: Reduces switching losses and allows for higher operating frequencies.
- Reliability: The high avalanche energy rating ensures robustness and reliability in demanding applications.
- Simplified Thermal Management: The isolated TO-220F package simplifies heat sinking and improves thermal performance.
- Cost-Effective: Provides a good balance of performance and cost for various power applications.
Additional Details
The TSF5N60M has a continuous drain current (ID) of 5A. The gate threshold voltage (VGS(th)) is typically around 3V. The TO-220F package provides electrical isolation, allowing for direct mounting to heat sinks without the need for additional insulation. Detailed specifications, including gate charge characteristics, thermal resistance, and safe operating area (SOA) curves, can be found in the Truesemi datasheet for this part number.