EN
  • EN
  • DE

CAR7LFV3K4AB

Part No CAR7LFV3K4AB
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997124-CAR7LFV3K4AB
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAR7LFV3K4AB CAD Model

Description

The CAR7LFV3K4AB is a resistor, most likely a thick film chip resistor, manufactured by TT Electronics. TT Electronics is a global provider of engineered electronics for performance-critical applications. Based on the part number, this resistor is likely part of the CAR series, known for their reliability and stability in various operating conditions. The '3K4' likely indicates the resistance value (3.4 kOhms).

Chip resistors are fundamental passive components used in electronic circuits to provide a specific resistance value. They are commonly used for current limiting, voltage division, and pull-up/pull-down applications. Thick film resistors offer a good balance of performance and cost, making them suitable for a wide range of applications.

Applications:

  • Current Limiting: Protecting circuits from excessive current flow.
  • Voltage Division: Creating specific voltage levels for biasing and signal conditioning.
  • Pull-Up/Pull-Down Resistors: Defining logic levels for digital inputs.
  • Feedback Resistors: Setting the gain of operational amplifiers.

Features (Based on typical TT Electronics Chip Resistors):

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Thick Film Construction: Providing stable and reliable performance.
  • Small Size: Conserving space on printed circuit boards.
  • Wide Resistance Range: Available in various resistance values to meet different application requirements.

Benefits (Based on typical TT Electronics Chip Resistors):

  • Accurate Resistance Value: Ensures precise circuit operation.
  • Reliable Performance: Provides stable resistance over time and temperature.
  • Easy Assembly: Simplifies manufacturing process.

Key specifications include the resistance value (3.4 kOhms), tolerance (how much the actual resistance can deviate from the nominal value), power rating (the maximum power the resistor can dissipate without overheating), and temperature coefficient of resistance (TCR). The datasheet provides detailed information on these parameters, as well as the resistor's dimensions and packaging information. Proper soldering techniques are essential for reliable connections. The resistor's operating temperature range should be considered to ensure stable performance in different environments. The 'LFV' in the part number might indicate lead-free or other specific material characteristics. The datasheet should also specify any applicable regulatory compliance standards (e.g., RoHS). Selecting the appropriate resistor for a given application requires careful consideration of the required resistance value, power rating, and tolerance. Exceeding the resistor's power rating can lead to overheating and failure. Information regarding the resistor’s voltage coefficient can also be found on the datasheet, which helps to determine the change in resistance with respect to applied voltage.

You May Also Be Interested in

Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Dell
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.2420
TDK Corporation
Lowest to $0.1564
TT Electronics
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess