EN
  • EN
  • DE

RC55PC-17K4CI

Part No RC55PC-17K4CI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084002-RC55PC-17K4CI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC55PC-17K4CI CAD Model

Description

The RC55PC-17K4CI is a precision metal film resistor manufactured by TT Electronics. This resistor offers excellent stability, low temperature coefficient of resistance (TCR), and tight tolerance, making it suitable for applications requiring high accuracy and reliability.

Applications

  • Precision analog circuits
  • Test and measurement equipment
  • Medical devices
  • Audio equipment
  • Industrial control systems

Features

  • Precision metal film construction
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • High stability
  • Low noise
  • RoHS compliant

Benefits

  • Accurate resistance value: The tight tolerance ensures that the resistor's actual value is close to its nominal value.
  • Stable performance over temperature: The low TCR minimizes resistance changes due to temperature variations.
  • Reliable operation: The metal film construction provides excellent stability and long-term reliability.
  • Low noise: The resistor generates minimal noise, ensuring clean signal transmission in sensitive circuits.
  • Improved circuit performance: Using precision resistors enhances the accuracy and stability of analog circuits.

Additional Details

The RC55PC-17K4CI has a resistance value of 17.4 kOhms. The 'CI' likely indicates a specific tolerance and TCR rating; refer to the TT Electronics datasheet for the exact specifications. The resistor's metal film construction provides a stable and uniform resistance layer, contributing to its excellent performance characteristics. The resistor's power rating, voltage rating, and dimensions are typically specified in the datasheet. It's important to consult the datasheet for detailed information and application guidelines to ensure proper selection and usage of the resistor.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess