EN
  • EN
  • DE

WSMHP35-15RF

Part No WSMHP35-15RF
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Description Res 15 Ohm 1% 2.5/35W 50ppm/C TO-263 Gull Wing SMD Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094413-WSMHP35-15RF
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSMHP35-15RF CAD Model

Description

The WSMHP35-15RF is a high-power wirewound resistor manufactured by TT Electronics. This resistor is designed for applications that demand high power dissipation, reliable performance, and excellent pulse handling capabilities. It is commonly used in power supplies, motor drives, braking systems, and other high-power circuits where a stable and accurate resistance is crucial under demanding conditions.

Applications

  • Power supplies
  • Motor drives
  • Braking resistors
  • Inrush current limiting
  • Snubber circuits
  • High-power amplifiers

Features

  • High Power Rating: Designed for dissipating high power levels. The '35' in the part number indicates it belongs to the WSMHP35 series, implying a higher power rating than the WSMHP20 series.
  • Wirewound Construction: Offers excellent pulse handling capability and stability under load.
  • High Stability: Maintains a stable resistance value over a wide range of operating conditions.
  • Low Temperature Coefficient: Provides consistent performance across temperature variations.
  • Robust Construction: Designed to withstand harsh environmental conditions.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Reliable Performance: Ensures stable and dependable performance in high-power applications.
  • Efficient Power Dissipation: Effectively dissipates heat, allowing for reliable operation at high power levels.
  • Improved System Durability: Withstands harsh environmental conditions, enhancing the longevity of the overall system.
  • Design Flexibility: Available in a range of resistance values to suit different application needs.
  • Compliance Standards: Meets industry safety and performance standards.

Additional Details

The WSMHP35-15RF has a resistance value of 15 ohms. The 'F' likely indicates the tolerance level (e.g., 1%). The wirewound construction ensures that the resistor can handle high pulse loads without significant degradation. These resistors are designed for long-term reliability in demanding applications. The specific technical specifications, including power rating, tolerance, temperature coefficient, and other relevant parameters, are detailed in the product datasheet provided by TT Electronics. This high-power wirewound resistor provides a robust and reliable solution for demanding power applications, ensuring efficient and stable performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess