EN
  • EN
  • DE

8Y27100005

Part No 8Y27100005
Manufacturer TXC CORPORATION
Catalog OEM Parts (0 - 9)
Description 2.0*1.6/27.12M/10pF/+-10PPM crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041559-8Y27100005
Categories OEM Parts(0-9)
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8Y27100005 CAD Model

Description

The 8Y27100005 is a crystal oscillator manufactured by TXC CORPORATION. Crystal oscillators are essential components in electronic circuits, providing a stable and precise frequency source for timing and synchronization purposes. The 8Y27100005 is likely a surface-mount device (SMD) designed for automated assembly processes.

Applications:

  • Microcontrollers and microprocessors clock source
  • Communication equipment (e.g., radios, network devices)
  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial control systems
  • GPS receivers

Features:

  • High frequency stability
  • Low phase noise
  • Small form factor (SMD)
  • Wide operating temperature range
  • RoHS compliant
  • Precise frequency output

Benefits:

  • Accurate Timing: Provides a stable and precise clock signal, ensuring accurate operation of digital circuits.
  • Improved System Performance: Minimizes timing errors and jitter, leading to enhanced system performance.
  • Reduced Size and Weight: The SMD package allows for compact designs.
  • Reliable Operation: TXC is known for manufacturing reliable crystal oscillators.
  • Cost-Effective: Provides a cost-effective solution for timing requirements.

Technical Specifications:

The key specifications for the 8Y27100005 include its output frequency, frequency stability (expressed in ppm), operating voltage, operating temperature range, and load capacitance. Its frequency is likely within the range of MHz. Refer to the official TXC CORPORATION datasheet for precise details. The oscillator's stability is crucial for applications requiring high accuracy, while its operating temperature range determines its suitability for different environments. The datasheet will specify the crystal's ESR (Equivalent Series Resistance) which affects its starting characteristics.

In summary, the TXC CORPORATION 8Y27100005 crystal oscillator is a key component for generating stable and precise clock signals in a variety of electronic devices, ensuring accurate timing and reliable system operation.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1157 $50.3295
1,055+ $0.0950 $100.2250
1,635+ $0.0920 $150.4200
2,250+ $0.0890 $200.2500
2,905+ $0.0861 $250.1205
3,890+ $0.0772 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,360 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess