EN
  • EN
  • DE
  • IT

PCJ-112D3MH-301Y

Part No PCJ-112D3MH-301Y
Manufacturer Tyco Electronics
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0624+
Reference case 2-17211
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
Win Source Part Number 711637-PCJ-112D3MH-301Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCJ-112D3MH-301Y CAD Model

Description

The PCJ-112D3MH-301Y is a power relay manufactured by Tyco Electronics (now TE Connectivity). This relay is designed for switching high-current loads in various applications, providing reliable and efficient performance. It is commonly used in automotive, industrial, and appliance applications.

Applications:

  • Automotive applications (e.g., starter motors, lighting systems).
  • Industrial control systems.
  • Home appliances (e.g., refrigerators, washing machines).
  • Power supplies.
  • Motor control circuits.

Features:

  • Coil Voltage: 12V DC.
  • Contact Configuration: SPST (Single Pole Single Throw) normally open.
  • Contact Current Rating: High current switching capability (specific rating varies by model, research to confirm).
  • Mounting Style: PCB mountable.
  • Sealed construction for environmental protection.
  • Compact size.
  • High reliability.

Benefits:

  • Reliable switching of high-current loads.
  • Long operational life.
  • Protection against harsh environmental conditions due to sealed construction.
  • Easy integration into circuit boards.
  • High performance and durability.

Additional Details:

The PCJ-112D3MH-301Y relay is designed with robust materials and construction to ensure reliable performance in demanding applications. Its sealed construction provides protection against dust, moisture, and other environmental contaminants, making it suitable for use in harsh environments. The relay’s compact size allows for efficient use of board space, enabling the design of smaller and more compact electronic devices. It features a standard PCB mounting configuration for easy integration into printed circuit boards. The high contact current rating (research the specific rating for the -301Y variant is needed for complete accuracy) makes it capable of switching high-power loads, making it an ideal choice for automotive, industrial, and appliance applications. This relay is designed to meet industry standards for safety and performance, ensuring reliable operation and long service life. The PCJ series from TE Connectivity is known for its quality and reliability, making the PCJ-112D3MH-301Y a trusted component in various electronic systems.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
Lowest to $3.1520
Omron
RELAY GEN PURPOSE SPDT 16A 24V
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE R, HERMETICA / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Need more? Email Us
Picker Components
RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Finder Relays, Inc.
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 16A 5V
Lowest to $3.5392
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
Lowest to $1.5272
Omron
RELAY GEN PURPOSE SPST 60A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7221 $60.2735
85+ $1.4137 $120.1645
130+ $1.3687 $177.9310
175+ $1.3248 $231.8400
230+ $1.2809 $294.6070
305+ $1.1481 $350.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess