EN
  • EN
  • DE

LEON-G100-07S

Part No LEON-G100-07S
Manufacturer U-blox
Catalog RF Transceiver Modules
Description MOD GSM/GPRS PRO 4BAND / Quad-band GSM/GPRS data voice module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer U-Blox America Inc.
Series *
RF Family/Standard Cellular, Navigation
Protocol GPRS, GSM
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Power - Output 33dBm
Sensitivity -110dBm
Serial Interfaces I2C, SPI, UART, USB
Antenna Type Not Included
Operating Supply Voltage 3.8V
Current - Receiving 300mA
Current - Transmitting 340mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 778481-LEON-G100-07S
Popularity Medium
Supply and Demand Status Limited
Family Name LEON-G100
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LEON-G100-07S CAD Model

Description

The 778481-LEON-G100-07S by U-Blox America Inc. is a cellular and navigation RF module that operates at a frequency range of 850MHz, 900MHz, 1.8GHz, and 1.9GHz.

  • Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
  • Protocol: GPRS and GSM
  • Data Rate: 85.6kbps
  • Mounting Type: SMD
  • Power Output: 33dBm
  • Sensitivity: -110dBm
  • Family: LEON-G100
  • Interfaces: I2C, SPI, UART, USB
  • Alternative Parts: SARA-G350-02S, SARA-G340-02S

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Quectel
Linear IC
Lowest to $224.0863
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess