EN
  • EN
  • DE

UM6164BK-20

Part No UM6164BK-20
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983270-UM6164BK-20
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6164BK-20 CAD Model

Description

The UM6164BK-20 is a 64K (8K x 8) Static RAM (SRAM) manufactured by UMC (United Microelectronics Corporation). It is a high-speed, low-power memory device commonly used in various embedded systems, microcontrollers, and data storage applications where fast access times and simple interfacing are required. The "-20" typically indicates an access time of 200ns.

Applications

  • Embedded systems
  • Microcontroller memory
  • Data logging
  • Buffer memory
  • Instrumentation

Features

  • 64K-bit capacity (8K x 8 organization)
  • Fast access time (200 ns)
  • Single +5V power supply
  • TTL-compatible inputs and outputs
  • Low power consumption
  • Three-state outputs
  • Fully static operation (no clock or refresh required)

Benefits

  • Fast access time ensures quick data retrieval and processing.
  • Simple interface simplifies system design.
  • Single +5V power supply reduces power supply complexity.
  • Low power consumption extends battery life in portable applications.
  • Fully static operation eliminates the need for refresh circuitry, simplifying design and reducing power.

Additional Details

The UM6164BK-20 is typically packaged in a 28-pin DIP (Dual In-line Package). It operates from a single +5V power supply. Chip Select (CS), Output Enable (OE), and Write Enable (WE) pins control the memory's operation. The device is ideally suited for applications requiring quick data access with a manageable memory footprint and no refresh requirements. It provides a cost-effective memory solution for embedded designs. Its low power operation allows it to be used in battery powered applications. The static nature means there's no need for complex refresh schemes, making it easy to design with.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess