EN
  • EN
  • DE

UM8253-5

Part No UM8253-5
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025824-UM8253-5
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM8253-5 CAD Model

Description

The UM8253-5 is a programmable interval timer chip manufactured by UMC Corporation. It is a versatile component designed to generate accurate timing signals and interrupt requests in a variety of applications. The UM8253-5 is functionally equivalent to the Intel 8253 and 8254 programmable interval timers.

Applications

  • Real-time clocks: Used to maintain accurate timekeeping in computer systems and embedded devices.
  • Frequency generation: Generates precise frequencies for various applications, such as communication systems and test equipment.
  • Event counting: Counts events and triggers interrupts or other actions based on the count.
  • Waveform generation: Creates custom waveforms for audio synthesis, motor control, and other applications.
  • Industrial control: Controls timing sequences in industrial automation equipment.

Features

  • Three Independent 16-bit Counters: Each counter can be programmed to operate in different modes.
  • Six Programmable Operating Modes: Includes modes for generating square waves, one-shot pulses, rate generators, and software-triggered strobes.
  • Binary or BCD Counting: Counters can be programmed to count in binary or BCD format.
  • Read-Back Command: Allows the current count and status of each counter to be read.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Versatile Timing Solution: Provides a flexible and configurable timing solution for a wide range of applications.
  • Accurate Timing: Generates precise timing signals with minimal drift.
  • Easy to Interface: Simple interface to microprocessors and other digital systems.
  • Reliable Operation: Robust design ensures reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective timing solution for embedded systems.

Additional Details

The UM8253-5 is typically packaged in a 24-pin DIP (Dual In-line Package). It is controlled by writing to specific control and data ports. The control word determines the operating mode, counting format, and other parameters of each counter. The data ports are used to load initial counts into the counters. The chip offers a variety of interrupt outputs that can be used to signal the completion of a timing interval or the occurrence of a specific event. Detailed specifications, including timing diagrams, control word formats, and electrical characteristics, are available in the device datasheet. Its compatibility with the Intel 8253 simplifies integration into existing designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess