EN
  • EN
  • DE

APXE2R5ARA561MF61G

Part No APXE2R5ARA561MF61G
Manufacturer United Chemi-Con
Catalog OEM Parts (A - B)
Description Cap Aluminum 560uF 2.5V ±20%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018630-APXE2R5ARA561MF61G
Categories OEM Parts(A-B)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APXE2R5ARA561MF61G CAD Model

Description

The APXE2R5ARA561MF61G is an aluminum electrolytic capacitor manufactured by United Chemi-Con. Aluminum electrolytic capacitors are widely used in electronic circuits for various purposes such as smoothing, filtering, and energy storage. This particular capacitor is designed for surface mounting, offering advantages in automated assembly processes.

Applications

  • Smoothing circuits in power supplies: Reduces ripple voltage to provide a stable DC output.
  • Filtering circuits in audio equipment: Removes unwanted noise and distortion.
  • Bypass capacitors in digital circuits: Provides a local charge reservoir to improve signal integrity.
  • Energy storage in low-power applications: Temporarily stores energy for short bursts of power.
  • DC-DC converters: Used in the input or output stage for filtering and voltage stabilization.

Features

  • Surface Mount Device (SMD): Designed for automated assembly and high-density circuit boards.
  • Aluminum Electrolytic: Utilizes aluminum oxide as the dielectric material.
  • High Capacitance: Provides a significant amount of capacitance in a small package.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.
  • Long Life: Designed for extended operational life under specified conditions.

Benefits

  • Improved circuit stability: Provides stable voltage levels by reducing voltage ripple.
  • Enhanced audio quality: Filters out unwanted noise for clearer sound reproduction.
  • Increased signal integrity: Provides a local charge reservoir to minimize voltage drops.
  • Reduced power consumption: Minimizes power loss due to its low ESR.
  • Extended product lifespan: Ensures reliable operation for a longer period.

Specifications

While detailed specifications may vary slightly depending on the exact series and manufacturing batch, typical specifications for a capacitor of this type are:

  • Capacitance: 560uF (Microfarads)
  • Voltage Rating: 2.5V (Volts)
  • Temperature Range: Typically -40°C to +85°C or higher, depending on the series.
  • Tolerance: ±20% (typical)
  • ESR: Low ESR value, which varies depending on frequency and temperature. Consult datasheet for exact values.
  • Case Size/Package: Surface mount package, dimensions specified in mm (e.g., 6.3mm diameter). Consult datasheet for exact dimensions.

The specific series datasheet is crucial for detailed information like ESR, ripple current ratings, and lifetime expectancy at different operating conditions.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess