EN
  • EN
  • DE

APXG160ARA181MF61G

Part No APXG160ARA181MF61G
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 180UF 20% 16V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 15000 Hrs @ 105°C
Manufacturer United Chemi-Con
Series NPCAP™-PXG
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 565-4528-6, 565-4528-1, 565-4528-2, APXG160ARA181MF61G-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861689-APXG160ARA181MF61G
Ultra Librarian 3D Model Ultra Librarian APXG160ARA181MF61G CAD Model

Description

The United Chemi-Con NPCAP™-PXG series aluminum-polymer capacitors offer high capacitance and low ESR in a compact, surface-mount package.

  • Capacitance: 18 μF
  • Voltage Rating: 16 V
  • Package: Radial, can-style
  • Operating Temperature Range: -55°C to 105°C
  • ESR: 22 mΩ
  • Lifespan: 15000-hour @ 105°C
  • ECCN: EAR99
  • Package Contains: 1000 units on a reel
  • Estimated Production Lead Time: 15 weeks
  • REACH Status: Unaffected
  • HTSUS: 8532.22.0020

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 820UF 20% 2.5V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 10UF 20% 25V TH
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 10UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess