EN
  • EN
  • DE

TND09G-431KB00AAA0

Part No TND09G-431KB00AAA0
Manufacturer United Chemi-Con
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993196-TND09G-431KB00AAA0
Categories OEM Parts(T-Z)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TND09G-431KB00AAA0 CAD Model

Description

The TND09G-431KB00AAA0 is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for general-purpose applications requiring high capacitance and reliable performance.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supplies.
  • DC-DC Converters: Employed for smoothing and decoupling in DC-DC converters.
  • Audio Amplifiers: Utilized for coupling and decoupling in audio amplifier circuits.
  • LED Lighting: Integrated into LED driver circuits for smoothing and filtering.
  • General Electronic Circuits: Used for various filtering, decoupling, and energy storage applications in electronic circuits.

Features:

  • High Capacitance: Provides a large amount of capacitance for effective filtering and energy storage.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • Long Life: Offers a long operational lifespan.
  • High Ripple Current Capability: Can withstand high ripple currents without significant degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Power Supply Performance: Reduces ripple and noise in power supplies, improving performance.
  • Enhanced Circuit Stability: Provides stable voltage levels in electronic circuits.
  • Increased System Reliability: Long life and high reliability contribute to increased system reliability.
  • Reduced Size: Can help to reduce the overall size of electronic devices.
  • Cost-Effective: Provides a cost-effective solution for filtering and energy storage.

Additional Details:

The TND09G-431KB00AAA0 capacitor is characterized by its capacitance, voltage rating, ESR (Equivalent Series Resistance), and ripple current rating. These parameters are critical for selecting the appropriate capacitor for a specific application. The capacitor typically comes in a radial or axial leaded package. The datasheet provides detailed information on the capacitor's electrical characteristics, temperature characteristics, and lifetime. It is crucial to follow the manufacturer's recommendations for operating voltage, temperature, and ripple current to ensure optimal performance and reliability. The capacitor's ESR affects its ability to handle ripple current and can contribute to heat generation. Lower ESR is generally desirable for high-frequency applications. The TND09G-431KB00AAA0 is designed for applications requiring high capacitance and reliable performance. It is commonly used in power supplies, consumer electronics, and industrial equipment. The capacitor is also subjected to rigorous testing and qualification procedures to ensure compliance with industry standards.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess