EN
  • EN
  • DE

CHA2159-99F

Part No CHA2159-99F
Manufacturer United Monolithic Semiconductors
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192312-CHA2159-99F
Categories Custom Parts
Manufacturer United Monolithic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHA2159-99F CAD Model

Description

The CHA2159-99F is a high-performance Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) low noise amplifier (LNA) manufactured by United Monolithic Semiconductors (UMS). It is designed for use in a wide range of applications, including radar, communications, and electronic warfare systems. This LNA offers exceptional noise figure and high gain, making it ideal for receiving weak signals in demanding environments.

Applications:

  • Radar Systems: Used in radar receivers to amplify weak return signals.
  • Communication Systems: Employed in satellite and terrestrial communication systems for low-noise signal amplification.
  • Electronic Warfare (EW) Systems: Integrated into EW receivers for signal detection and amplification.
  • Test and Measurement Equipment: Used in spectrum analyzers and network analyzers to improve sensitivity.
  • Medical Imaging: Applied in MRI and other imaging systems for amplifying weak signals.

Features:

  • Low Noise Figure: Provides excellent sensitivity for weak signal detection.
  • High Gain: Amplifies signals effectively for improved signal-to-noise ratio.
  • Wideband Operation: Operates over a broad frequency range, providing versatility.
  • Single Supply Voltage: Simplifies power supply requirements.
  • Compact Size: Suitable for integration into small form-factor systems.
  • GaAs MMIC Technology: Offers high performance and reliability.

Benefits:

  • Improved System Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Range: High gain improves the dynamic range of the system.
  • Versatile Application: Wideband operation allows use in various frequency bands.
  • Simplified Integration: Single supply voltage reduces design complexity.
  • Reduced System Size: Compact size allows for use in miniaturized systems.
  • Enhanced Reliability: GaAs MMIC technology ensures robust performance.

Additional Details:

The CHA2159-99F operates from a single positive supply voltage. It is available in a surface-mount package for ease of assembly and integration. The amplifier is designed to be stable and robust, providing reliable performance in harsh environments. It can be used in both narrowband and broadband applications, providing flexibility in system design. The amplifier's gain and noise figure are optimized for use in the X-band frequency range. The CHA2159-99F is suitable for use in both commercial and military applications. The device's low power consumption makes it ideal for battery-powered applications. It is also designed to be resistant to electrostatic discharge (ESD) to ensure safe handling and operation.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
Chilisin
Lowest to $0.0021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8317 $62.8317
3+ $51.5543 $154.6629
4+ $49.9431 $199.7724
5+ $48.3321 $241.6605
7+ $46.7211 $327.0477
9+ $41.8878 $376.9902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess