EN
  • EN
  • DE

QM2421K

Part No QM2421K
Manufacturer UPI
Catalog Misc Products
Description P-Ch 20V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834653-QM2421K
Ultra Librarian 3D Model Ultra Librarian QM2421K CAD Model

Description

The QM2421K is a power management IC (PMIC) from UPI Semiconductor Corp., designed to provide efficient power regulation and distribution in various electronic devices. This PMIC integrates multiple voltage regulators, control circuits, and protection features to deliver a stable and reliable power supply solution. Its design focuses on optimizing power efficiency and minimizing system size.

Applications:

  • Smartphones: Manages power delivery to various components, including CPU, memory, and display.
  • Tablets: Efficiently regulates power for extended battery life and optimal performance.
  • Portable Media Players: Provides stable power for audio and video processing.
  • Wearable Devices: Optimizes power consumption in smartwatches and fitness trackers.
  • IoT Devices: Power management for various sensors and communication modules.

Features:

  • Multiple Output Rails: Supports several independently regulated voltage outputs.
  • High Efficiency DC-DC Converters: Maximizes power conversion efficiency, minimizing power loss and heat generation.
  • Integrated Protection: Includes over-voltage, over-current, and short-circuit protection features.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Designed for use in space-constrained applications.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels based on system load to optimize power consumption.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current significantly extend battery life in portable devices.
  • Improved System Reliability: Integrated protection features safeguard against power-related issues.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Enhanced Performance: Provides stable and reliable power delivery for optimal system performance.
  • Cost-Effective Solution: Integration reduces overall system cost and BOM complexity.

The QM2421K leverages advanced packaging and circuit design techniques to achieve high performance and reliability. Its integrated protection features help prevent damage to sensitive components, ensuring stable and reliable operation. The low quiescent current characteristics contribute to prolonged battery life, making it an excellent choice for power-sensitive applications. The device’s multiple output rails and dynamic voltage scaling capabilities offer flexibility in tailoring power solutions to specific system requirements. Overall, the QM2421K is a versatile and efficient PMIC suitable for a variety of portable electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess