EN
  • EN
  • DE
  • IT

QM3401K

Part No QM3401K
Manufacturer UPI
Catalog Misc Products
Description P-Ch 30V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834690-QM3401K
Ultra Librarian 3D Model Ultra Librarian QM3401K CAD Model

Description

The QM3401K is an N-Channel enhancement mode power MOSFET manufactured by UPI Semiconductor Corp. It's designed for diverse applications requiring efficient and reliable power switching capabilities.

Applications:

  • DC-DC Converters: Commonly used in DC-DC conversion circuits for voltage regulation.
  • Load Switching: Suitable for switching various loads in electronic systems.
  • Power Management: Found in power management units for portable devices and other electronics.
  • Motor Control: Employed in motor control applications for efficient power delivery.

Features:

  • N-Channel MOSFET: Operates as an N-Channel enhancement mode MOSFET.
  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • Low Gate Charge: Reduces switching losses and enhances efficiency.
  • RoHS Compliant: Adheres to environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency.
  • Reduced Power Consumption: Minimizes energy waste, leading to lower operating costs.
  • Improved Thermal Performance: Low power dissipation reduces heat generation.
  • Compact Design: Enables smaller and more efficient power solutions.
  • Reliable Operation: Provides stable performance under varying operating conditions.

Additional Details:

The QM3401K is typically available in a surface-mount package, facilitating automated assembly processes. Its key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These parameters are critical for selecting the appropriate MOSFET for a specific application, ensuring optimal performance and reliability.

For detailed specifications, application guidelines, and recommended operating conditions, consult the manufacturer's datasheet. The datasheet provides comprehensive information on electrical characteristics, thermal properties, and package dimensions.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess