EN
  • EN
  • DE
  • IT

UP0121PSW8

Part No UP0121PSW8
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841400-UP0121PSW8
Ultra Librarian 3D Model Ultra Librarian UP0121PSW8 CAD Model

Description

The UP0121PSW8 is a highly integrated power management IC (PMIC) manufactured by UPI (uPI Semiconductor Corp.). This PMIC is designed to provide efficient and reliable power solutions for a variety of portable and embedded applications. It integrates multiple functions into a single chip, reducing the component count and overall system size. The UP0121PSW8 is a versatile solution for managing power distribution, voltage regulation, and system protection in demanding electronic devices.

Applications

  • Portable Media Players: Used for power management and battery charging.
  • Handheld Devices: Suitable for devices requiring multiple voltage rails.
  • Embedded Systems: Efficient power solution for embedded processors and peripherals.
  • IoT Devices: Optimizes power consumption in battery-powered IoT applications.
  • Wearable Technology: Manages power for compact wearable devices.

Features

  • Integrated Buck Converter: Provides efficient step-down voltage conversion.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection (OVP): Protects the system from voltage spikes.
  • Undervoltage Lockout (UVLO): Ensures stable operation during voltage fluctuations.
  • Thermal Shutdown Protection: Prevents overheating and damage.
  • I2C Interface: Allows for flexible programming and monitoring.
  • Compact Package: Reduces the overall board space requirements.

Benefits

  • High Efficiency: Improves battery life in portable applications.
  • Reduced Component Count: Simplifies the design and lowers the BOM cost.
  • Enhanced System Reliability: Protects the system from various electrical faults.
  • Flexible Configuration: Allows for customization to meet specific application needs.
  • Compact Size: Enables smaller and more portable designs.

Additional Details

The UP0121PSW8 operates over a wide input voltage range, making it suitable for various power sources. It also features programmable output voltage and current limits, offering flexibility in system design. The integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage and improving system reliability. The I2C interface allows for real-time monitoring of voltage, current, and temperature, providing valuable insights into system performance. The device is available in a compact QFN package, making it easy to integrate into space-constrained applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7231 $51.6930
75+ $1.4139 $106.0425
110+ $1.3697 $150.6670
155+ $1.3255 $205.4525
200+ $1.2813 $256.2600
265+ $1.1488 $304.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess