EN
  • EN
  • DE

2N60LL-A

Part No 2N60LL-A
Manufacturer UTC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963651-2N60LL-A
Categories OEM Parts(0-9)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N60LL-A CAD Model

Description

The 2N60LL-A is a power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is an N-channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications such as power supplies, DC-DC converters, and motor control.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Electronic Ballasts
  • Motor Control Circuits
  • LED Lighting Drivers

Features:

  • N-Channel MOSFET
  • High Voltage (600V) Capability
  • Low On-Resistance (RDS(on))
  • High Switching Speed
  • Avalanche Energy Rated
  • TO-251/TO-252 Package

Benefits:

  • Efficient power conversion due to low on-resistance, minimizing power loss and heat dissipation.
  • Suitable for high-voltage applications due to its 600V rating.
  • Fast switching speed reduces switching losses, improving overall efficiency.
  • Robust design with avalanche energy rating enhances reliability and protects against voltage transients.
  • Compact package options (TO-251/TO-252) allow for space-saving designs.

Additional Details:

The 2N60LL-A is designed to provide efficient and reliable performance in demanding power electronic applications. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. The TO-251 and TO-252 package options offer good thermal performance and are suitable for surface mount assembly.

This MOSFET is commonly used in power supplies for consumer electronics, industrial equipment, and lighting applications. Its high-voltage capability makes it suitable for off-line power supplies that operate directly from the AC mains. The 2N60LL-A is also used in DC-DC converters for automotive and renewable energy applications. Proper heat sinking and thermal management are essential to ensure optimal performance and reliability. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations.

The 2N60LL-A provides a balance of performance, reliability, and cost-effectiveness, making it a popular choice among power electronics designers.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,880 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess