EN
  • EN
  • DE

2SD882L-P-T60-K

Part No 2SD882L-P-T60-K
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-126
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 736372-2SD882L-P-T60-K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD882L-P-T60-K CAD Model

Description

The 2SD882L-P-T60-K is a silicon NPN epitaxial planar transistor designed for power amplifier and high-speed switching applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this transistor is characterized by its high collector current, low saturation voltage, and excellent switching characteristics. The “L” suffix often indicates a lead-free or RoHS-compliant version.

Applications:

  • Power Amplifiers in Audio Systems
  • DC-DC Converters
  • High-Speed Switching Circuits
  • Motor Control Circuits
  • Lighting control

Features:

  • NPN Epitaxial Planar Transistor
  • High Collector Current (Ic)
  • Low Saturation Voltage (VCE(sat))
  • High Transition Frequency (fT)
  • Excellent Switching Characteristics
  • RoHS Compliant

Benefits:

  • High Power Output: Suitable for amplifying signals in audio systems and other applications.
  • Efficient Operation: Low saturation voltage minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The 2SD882L-P-T60-K is typically used in applications requiring a high current gain and low saturation voltage. The transition frequency allows it to be used in relatively high-speed switching circuits. It is commonly packaged in a TO-251 or TO-252 package, which are designed for surface mounting on printed circuit boards. The transistor's characteristics make it suitable for use in linear and switching power supplies, motor control circuits, and audio amplifiers. The high collector current capability enables it to drive relatively large loads. Careful consideration of the heat dissipation requirements is essential when using this transistor at high power levels. The 2SD882L-P-T60-K provides a reliable and efficient solution for power amplification and switching applications, making it a popular choice for various electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1014 $50.1930
1,205+ $0.0832 $100.2560
1,865+ $0.0806 $150.3190
2,565+ $0.0780 $200.0700
3,320+ $0.0754 $250.3280
4,440+ $0.0676 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess