EN
  • EN
  • DE

2SD965L-R-AB3-R

Part No 2SD965L-R-AB3-R
Manufacturer UTC
Catalog Hard To Find
Description LOW VOLTAGE HIGH CURRENT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1126677-2SD965L-R-AB3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD965L-R-AB3-R CAD Model

Description

The 2SD965L-R-AB3-R is an NPN bipolar junction transistor (BJT) manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed for use in amplifier and switching applications, particularly in audio amplifiers and power supplies. The transistor is characterized by its high collector current capability and low saturation voltage, making it suitable for efficient power handling. The device is typically available in a TO-251 or similar package for effective heat dissipation.

Applications:

  • Audio amplifiers: Used as a driver or output stage transistor in audio amplification circuits.
  • Power supplies: Functions as a switching element in DC-DC converters and other power regulation circuits.
  • Motor drivers: Can be employed in low-to-medium power motor control applications.
  • General-purpose switching: Suitable for various switching applications requiring moderate current and voltage handling.

Features:

  • NPN Bipolar Junction Transistor (BJT): Standard and well-understood transistor technology.
  • High Collector Current (Ic): Capability to handle significant current loads.
  • Low Saturation Voltage (VCE(sat)): Minimizes power losses during switching operations.
  • High fT (Transition Frequency): Good frequency response for amplifier applications.
  • TO-251 or Similar Package: Provides adequate heat dissipation for power applications.

Benefits:

  • Efficient Amplification: The combination of high current gain and low saturation voltage ensures efficient signal amplification.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation, leading to higher efficiency.
  • Reliable Switching: High current and voltage ratings enable reliable switching performance.

Additional Details:

The 2SD965L-R-AB3-R typically has a collector-emitter voltage (VCEO) rating in the range of 50-60V. The continuous collector current (IC) rating is usually around 2-3A, with a peak current rating significantly higher. The power dissipation depends on the package and the thermal management of the application. The current gain (hFE) is an important parameter for amplifier design, typically in the range of 100-300. The transition frequency (fT) is usually in the MHz range. The 'L' suffix might indicate a specific gain selection or other parameter variation. Always consult the manufacturer's datasheet for definitive specifications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess