EN
  • EN
  • DE

LD1117AG-5.0

Part No LD1117AG-5.0
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827390-LD1117AG-5.0
Ultra Librarian 3D Model Ultra Librarian LD1117AG-5.0 CAD Model

Description

The LD1117AG-5.0 is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 5.0V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and other situations where input voltage may vary.

Applications

  • Battery-Powered Devices: Used to regulate voltage in battery-powered devices such as portable electronics, IoT devices, and wireless sensors.
  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Post-Regulation for Switching Power Supplies: Used to reduce ripple and noise in switching power supplies.
  • Linear Regulation: Can be used as a general-purpose 5V linear regulator.
  • Power Management Systems: Integrated into power management systems for efficient voltage regulation.

Features

  • Low Dropout Voltage: Operates with a low dropout voltage, allowing for efficient regulation even with low input voltages.
  • Fixed 5.0V Output: Provides a stable and precise 5.0V output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits or excessive load.
  • Thermal Overload Protection: Features thermal overload protection to prevent overheating and damage.
  • Reverse Polarity Protection: Offers reverse polarity protection to prevent damage from incorrect power supply connections.

Benefits

  • Stable Voltage Regulation: Provides a stable and reliable 5.0V output voltage, ensuring proper operation of connected devices.
  • Efficient Power Conversion: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • Enhanced System Reliability: Overcurrent and thermal overload protection prevent damage from faults.
  • Simplified System Design: Fixed output voltage simplifies design and reduces component count.
  • Improved Device Lifespan: Reverse polarity protection prevents damage from incorrect power supply connections.

Additional Details

The LD1117AG-5.0 typically comes in a SOT-223 or TO-252 package. The dropout voltage is usually around 1.2V at the maximum rated current, which is generally 800mA to 1A. It requires an input capacitor and an output capacitor for stable operation, typically ceramic capacitors in the range of 1uF to 10uF. UTC is a reputable manufacturer of linear regulators.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess