The UTC MC34063AL-D08-T is a monolithic control circuit containing the primary functions required for DC-DC converters. Specifically designed for step-down, step-up, and voltage-inverting applications, this device offers flexibility and efficiency in power management designs. It integrates an oscillator, voltage reference, comparator, and output switch driver, making it a versatile solution for a wide range of power conversion needs.
Applications
- Step-down (buck) converters
- Step-up (boost) converters
- Voltage-inverting converters
- Power supplies for microcontrollers
- Battery chargers
Features
- Operating voltage: 3.0V to 40V
- Output switch current: 1.5A
- Adjustable output voltage
- Low standby current
- Internal short-circuit current limiting
Benefits
- Versatile DC-DC converter solution
- Simplified circuit design
- High efficiency power conversion
- Reliable operation
- Cost-effective solution
Additional Details
The MC34063AL-D08-T utilizes a fixed-frequency PWM control scheme to regulate the output voltage. External components, such as inductors, capacitors, and resistors, are required to complete the converter circuit. The switching frequency is determined by an external capacitor. The internal short-circuit current limiting protects the device from damage during overload conditions. The device is typically packaged in an SOP-8 package for surface mount assembly. Careful component selection and layout are crucial to achieving optimal performance and stability. This IC is frequently used in battery-powered devices and portable electronics due to its low standby current and compact size.
Note: Refer to the official UTC datasheet for precise specifications, application notes, and layout guidelines.