EN
  • EN
  • DE

NCP5210MNR2G

Part No NCP5210MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM/DDR DUAL BUCK 20-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 4.5 V to 13.2 V
Number of Outputs 3
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QFN (6x5)
Win Source Part Number 116117-NCP5210MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5210MNR2G CAD Model

Description

ON Semiconductor NCP5210MNR2G Dual Channel Controller

The ON Semiconductor NCP5210MNR2G is a high-performance dual channel controller designed for use in notebook computers and other portable devices. It is a versatile component that integrates two PWM controllers, providing efficient power management for both the CPU core and the graphics processor (GPU), ensuring optimal performance and power efficiency.

Key Features:

  • Dual PWM Controllers: The NCP5210MNR2G features two Pulse Width Modulation (PWM) controllers that can operate independently, allowing for precise control over the power supply to the CPU and GPU.
  • High Efficiency: Designed for efficiency, this controller helps to reduce power consumption and heat generation, which is critical for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of various processor specifications.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against unexpected voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Compact Design: The NCP5210MNR2G comes in a compact, lead-free package, making it suitable for space-constrained applications.

Applications:

The NCP5210MNR2G is ideal for a variety of applications, particularly where efficient power management and space savings are crucial. These include:

  • Notebook Computers
  • Netbooks
  • Portable Gaming Devices
  • Graphics Cards
  • Other Multi-Channel Power Supply Systems

Summary:

The ON Semiconductor NCP5210MNR2G is a dual channel controller that combines performance, efficiency, and flexibility. It is an essential component for modern portable devices that require reliable power management for their processors. With its advanced features like dual PWM controllers, overvoltage protection, and thermal shutdown, the NCP5210MNR2G ensures that your devices operate smoothly and safely under various conditions.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2645 $63.2250
115+ $1.0376 $119.3240
175+ $1.0052 $175.9100
240+ $0.9727 $233.4480
310+ $0.9403 $291.4930
415+ $0.8431 $349.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess