The ULN2803L is a high-voltage, high-current Darlington transistor array manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed as an interface between low-level logic circuitry and higher-current or higher-voltage loads. The device comprises eight NPN Darlington pairs featuring high-voltage outputs and common-cathode suppression diodes for switching inductive loads.
Applications:
- Relay drivers
- Solenoid drivers
- Lamp drivers
- Stepper motor drivers
- LED display drivers
- Logic buffers
- Line drivers
Features:
- Eight Darlington pairs with integrated common-cathode diodes
- High output voltage capability: typically up to 50V
- Output current capability: typically up to 500mA per channel
- Input compatible with TTL, DTL, and CMOS logic
- Integrated suppression diodes for inductive load handling
- Available in a DIP package
Benefits:
- Simplified interface between low-power logic and high-power loads.
- Reduced component count due to integrated Darlington pairs and diodes.
- Protection against voltage spikes when driving inductive loads.
- Versatile solution suitable for a wide range of driver applications.
Additional Details:
Each Darlington pair in the ULN2803L consists of two NPN transistors connected in a Darlington configuration, providing high current gain. The built-in suppression diodes protect the driver circuitry from voltage transients produced when switching inductive loads such as relays and solenoids. The input structure is designed for direct compatibility with a wide range of logic voltage levels, simplifying circuit design. The device is typically available in a DIP (Dual In-line Package) for easy through-hole mounting.
The ULN2803L finds extensive use in applications where a microcontroller or other low-power logic device needs to control higher-power loads, such as controlling motors, solenoids, or high-brightness LEDs. The high-voltage and high-current capabilities combined with protection diodes make it a robust solution for industrial control and automation systems.