EN
  • EN
  • DE

STW75N60M6

Part No STW75N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 72A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 72A (Tc) 446W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ M6
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW75
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935696-STW75N60M6
Ultra Librarian 3D Model Ultra Librarian STW75N60M6 CAD Model

Description

STW75N60M6 - High Performance N-Channel Power MOSFET by STMicroelectronics

The STW75N60M6 is a state-of-the-art N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a wide range of applications requiring high efficiency and power density. It is part of STMicroelectronics' MDmesh™ M6 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) in relation to the die area, reducing conduction losses and improving overall efficiency.

With a robust maximum continuous drain current of 75A, this MOSFET is capable of handling high current loads, making it an ideal choice for applications such as switch-mode power supplies (SMPS), lighting, DC-AC inverters, and motor control. The STW75N60M6 operates at an enhanced voltage of 600V, which provides a comfortable margin for high voltage applications, ensuring reliability and longevity.

One of the key features of the STW75N60M6 is its low gate charge (Q<sub>g), which minimizes switching losses and enables fast switching operations. This is particularly beneficial in applications where efficiency is paramount. Additionally, the device exhibits very low intrinsic capacitances and gate resistance, which further contributes to its high-speed performance.

The STW75N60M6 is encapsulated in a TO-247 long leads package, which offers excellent thermal performance and is suitable for through-hole mounting, ensuring easy integration into a variety of circuit designs. The package is engineered to withstand high levels of stress in terms of both electrical and thermal conditions, ensuring the MOSFET's reliability in even the most demanding environments.

STMicroelectronics has also integrated Zener-protection to safeguard the MOSFET against electrostatic discharges, providing an extra layer of security for your electronic designs. With these features, the STW75N60M6 stands out as a robust and efficient solution for designers looking to enhance the performance of their power management systems.

Overall, the STW75N60M6 from STMicroelectronics is a high-performance component that combines efficiency, reliability, and power handling capabilities, making it an excellent choice for a wide range of high voltage and high current applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0098 $64.0392
8+ $13.1363 $105.0904
12+ $12.7258 $152.7096
17+ $12.3153 $209.3601
21+ $11.9048 $250.0008
29+ $10.6732 $309.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess