EN
  • EN
  • DE

UTC78L08

Part No UTC78L08
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396832-UTC78L08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L08 CAD Model

Description

The UTC78L08 is a three-terminal positive regulator available in a small package. It is suitable for various applications, providing local on-card regulation. The UTC78L08 can provide a 8V regulated output with an input voltage range typically up to 30V, depending on the variant and conditions. It offers features like thermal overload protection and short circuit current limiting, enhancing system reliability.

Applications:

  • Voltage Regulation in Consumer Electronics: Used in devices like TVs, DVD players, and audio equipment to provide a stable 8V supply.
  • Power Supplies for Microcontrollers: Provides a clean and regulated power source for microcontroller-based projects and devices.
  • Battery Chargers: Can be used in simple battery charging circuits to ensure a controlled charging voltage.
  • Instrumentation and Measurement Equipment: Supplies a stable voltage reference for accurate measurements.
  • Small Appliances: Powers various components within small appliances, ensuring consistent performance.

Features:

  • Output Voltage: 8V fixed positive output voltage.
  • Output Current: Typically up to 100mA.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Short Circuit Current Limiting: Limits output current during short circuit conditions.
  • Small Package: Available in TO-92 and other compact packages for space-constrained applications.
  • No External Components Required: Operates without external capacitors or resistors in many applications, simplifying design.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable 8V output, ensuring stable operation of connected devices.
  • Overload Protection: Protects both the regulator and the connected circuitry from damage due to excessive current or heat.
  • Simple Implementation: Requires minimal external components, making it easy to integrate into existing circuits.
  • Cost-Effective: Offers a low-cost solution for voltage regulation needs.
  • Compact Size: The small package allows for use in space-sensitive applications.

The UTC78L08 is commonly used in applications where a stable 8V power supply is needed from a higher voltage source. Its built-in protection features and simple implementation make it a popular choice for various electronic projects and devices. The device's datasheet provides detailed specifications, including input voltage range, output voltage accuracy, and thermal characteristics. Proper heatsinking may be required depending on the input voltage and output current to prevent overheating. Ensure that the application stays within the maximum ratings specified in the datasheet to ensure reliable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess