EN
  • EN
  • DE

UZ1085-5.0V

Part No UZ1085-5.0V
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841910-UZ1085-5.0V
Ultra Librarian 3D Model Ultra Librarian UZ1085-5.0V CAD Model

Description

The UZ1085-5.0V is a low dropout (LDO) voltage regulator from UTC (Unisonic Technologies Co., Ltd.). It's engineered to provide a stable 5.0V output voltage from a higher input voltage while maintaining a minimal voltage drop. This makes it particularly suitable for applications where input voltage is close to the desired output, such as battery-powered devices.

Applications:

  • Post-Regulation for Switching Power Supplies
  • Battery Chargers
  • Linear Regulators
  • Motherboard Power Supplies
  • Microprocessor Power Supplies

Features:

  • Fixed Output Voltage: 5.0V output.
  • Low Dropout Voltage: Typically 1.3V at 3A.
  • Output Current: Up to 3A output current capability.
  • Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Current Limiting: Prevents damage from excessive output current or short circuits.

Benefits:

  • Stable Output: Delivers a consistent 5.0V supply, essential for the reliable operation of electronic components.
  • High Efficiency: Low dropout voltage minimizes power dissipation, leading to improved efficiency, particularly in battery-operated devices.
  • Robust Protection: Thermal overload and current limiting features ensure the regulator's longevity and protect the connected circuitry.
  • Simple Integration: Easy to implement into circuits with a minimal number of external components.
  • High Current Capability: The 3A output current allows it to power a wide range of circuits and devices.

Additional Details:

The UZ1085-5.0V typically comes in a TO-220, TO-263 or similar power package. Key specifications include an input voltage range generally up to 12V (though exact values depend on the datasheet) and a dropout voltage typically around 1.3V at the full 3A output current. It is designed for a broad operating temperature range, ensuring consistent performance under varying conditions. The low dropout characteristic is especially beneficial in applications where the input supply voltage is only slightly higher than the required 5.0V output, such as when regulating the voltage from a battery nearing the end of its discharge cycle.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess