EN
  • EN
  • DE

UZ1086-3.3

Part No UZ1086-3.3
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396943-UZ1086-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UZ1086-3.3 CAD Model

Description

The UZ1086-3.3 is a low dropout positive fixed voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is specifically designed to provide a stable 3.3V output voltage, making it ideal for applications requiring a fixed voltage rail.

Applications:

  • Motherboard Power Supplies: Provides a stable 3.3V supply for various motherboard components like chipsets and I/O controllers.
  • Peripheral Devices: Powers 3.3V compatible peripherals such as USB devices, memory cards, and sensors.
  • Microcontroller Power: Supplies a regulated 3.3V voltage to microcontrollers and other digital logic circuits.
  • Post Regulators for Switching Power Supplies: Reduces noise and ripple in 3.3V outputs from switching power supplies.
  • Embedded Systems: Used in embedded systems requiring a reliable 3.3V power rail.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V output without the need for external adjustment resistors.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Current Limiting: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe level.
  • High Accuracy: Delivers a stable 3.3V output voltage with minimal deviation.
  • Available in various packages: Offered in TO-220, TO-252, and TO-263 packages to suit different power dissipation needs.

Benefits:

  • Stable 3.3V Power: Provides a clean and reliable 3.3V power supply, crucial for sensitive electronic components.
  • Protection Features: Includes current limiting and thermal shutdown to prevent damage from overload or overheating.
  • Simplified Design: Fixed output voltage simplifies the design process as no external resistors are required for voltage setting.
  • Improved Efficiency: Low dropout voltage improves efficiency, especially when the input voltage is close to 3.3V.
  • Easy Implementation: Requires minimal external components, making it easy to integrate into various circuits.

Additional Details:

The UZ1086-3.3 typically requires input and output capacitors for stability. Refer to the datasheet for recommended capacitor values and specifications. The dropout voltage is typically around 1.3V at the rated current. The operating temperature range typically spans from -40°C to +125°C. Maximum input voltage should be verified in the datasheet, but is generally around 30V. Output current is generally 3A.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess