EN
  • EN
  • DE

UT6264SC-70LL

Part No UT6264SC-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396722-UT6264SC-70LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT6264SC-70LL CAD Model

Description

The UT6264SC-70LL is an 8K x 8 bit low power CMOS static RAM (SRAM) manufactured by UTRON. It is designed for applications requiring low power consumption and reasonably fast access times. This SRAM is commonly utilized in systems needing non-volatile memory with quick read/write capabilities.

Applications:

  • Embedded Systems: Acts as a primary memory storage component in embedded systems.
  • Data Logging: Used in data logging devices, where low power is crucial for extended battery life.
  • Industrial Control Systems: Incorporated into industrial control systems for storing parameters and variables.
  • Portable Devices: Suited for use in handheld instruments and portable communication equipment.
  • Instrumentation: Integrated in test and measurement equipment where quick memory access is needed.

Features:

  • Low Power Consumption: Minimizes battery drain, essential for portable applications.
  • Fast Access Time (70ns): Enables speedy data retrieval.
  • Single 5V Power Supply: Eases integration into systems.
  • Fully Static Operation: Eliminates the need for refresh cycles.
  • TTL Compatible Inputs/Outputs: Simplifies interfacing with other TTL-based logic.
  • Tri-State Outputs: Facilitates straightforward memory expansion.
  • CMOS Technology: Provides excellent performance and power efficiency.

Benefits:

  • Extended Battery Life: Reduced power needs lead to longer operational periods for battery-powered devices.
  • Improved System Performance: Fast access promotes responsive system behavior.
  • Simplified Design: Straightforward integration cuts down on design complexities.
  • Reliable Operation: Offers dependable performance and data retention.
  • Cost-Effective Solution: Balances performance, features, and price effectively.

Additional Details:

The UT6264SC-70LL requires a single 5V power source and has a 70ns access time. Its fully static operation negates the necessity for any external clock signals or refresh mechanisms, thereby making the design simpler. TTL compatible inputs/outputs ensure simple interaction with other digital circuits and microprocessors. The presence of tri-state outputs further enables facile memory expansion allowing multiple chips to share same memory bus. The package type is likely SOIC or similar, suitable for surface mounting. 'LL' indicates the low power version. It works in temperature range typically of -40°C to +85°C making it suitable for extreme condition operation. Common microcontroller applications make it a versatile choice for numerous projects.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess