EN
  • EN
  • DE

VI-402-DP-FC-S

Part No VI-402-DP-FC-S
Manufacturer Varitronix international limited
Catalog Optoelectronics
Description LCD MOD 4DIG 4 X 1 TRANSFLECTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLCD, OLED Character and Numeric
Manufacturer Varitronix
Series VI-402
Packaging Box
Part Status Active
Number of Characters 4.0
Display Format 4 x 1
Character Format 7-Segment
Display Type TN - Twisted Nematic
Display Mode Transflective
Character Size 12.70mm H x 7.00mm W
Outline L x W x H 50.80mm x 30.50mm x 2.80mm
Viewing Area 45.70mm L x 17.70mm W
Backlight Without Backlight
Voltage - Supply 3V
Operating Temperature -10°C ~ 60°C
Base Product Number VI-402
Ultra Librarian 3D Model Ultra Librarian VI-402-DP-FC-S CAD Model

You May Also Be Interested in

XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Need more? Email Us
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSCONIQ COOL WHT 6500K 1515
Need more? Email Us
XINGLIGHT
CHIP LED 0603 GREEN SMD
Lowest to $0.0046
Midas Displays
GRAPHIC DISPLAY OLED YELLOW 0.96
Lowest to $23.4545
XINGLIGHT
CHIP LED 0603 RED SMD
Lowest to $0.0042
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WHITE SMD
Lowest to $0.7090
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.6227
Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess