EN
  • EN
  • DE

VTIT8881

Part No VTIT8881
Manufacturer Vastview
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vastview
Win Source Part Number 400457-VTIT8881
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VTIT8881 CAD Model

Description

The Vastview VTIT8881 is an integrated touch display module designed for a variety of interactive applications. It combines a high-resolution LCD panel with a responsive capacitive touch sensor, offering a seamless user experience. This module is engineered for ease of integration and reliable performance in demanding environments.

Applications

  • Interactive kiosks
  • Point-of-sale (POS) systems
  • Industrial control panels
  • Gaming machines
  • Medical equipment interfaces

Features

  • High-resolution LCD panel: Provides clear and vibrant visuals.
  • Capacitive touch sensor: Ensures accurate and responsive touch input.
  • Wide viewing angle: Offers consistent image quality from various viewing positions.
  • Durable construction: Designed to withstand harsh operating conditions.
  • Easy integration: Simplifies the process of incorporating the module into existing systems.

Benefits

  • Enhanced user experience: The responsive touch sensor and high-resolution display create a smooth and engaging user interface.
  • Improved operational efficiency: Intuitive touch controls streamline workflows and reduce errors.
  • Reduced maintenance costs: The durable construction minimizes the need for repairs and replacements.
  • Increased system reliability: High-quality components and rigorous testing ensure consistent performance.
  • Faster time-to-market: The easy integration process accelerates product development and deployment.

Additional Details

The VTIT8881 module typically supports multiple communication interfaces, including USB and serial, for seamless connectivity with various host systems. Power requirements are generally low, contributing to energy efficiency. The module's compact design allows for flexible mounting options. Specific display resolutions, brightness levels, and touch point capabilities vary depending on the exact model. Consult the datasheet for comprehensive technical specifications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess