EN
  • EN
  • DE

UPTF1210-5W-N-2151UT

Part No UPTF1210-5W-N-2151UT
Manufacturer Venkel
Catalog Custom Parts (U - Z)
Description Ultra Precision Thin Film CR; 1210; 1/5W; 10PPM; 2.15K; ±0.01%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154441-UPTF1210-5W-N-2151UT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPTF1210-5W-N-2151UT CAD Model

Description

The UPTF1210-5W-N-2151UT is a thick film chip resistor manufactured by Venkel. These resistors are designed for surface mount applications where precision and stability are required. They are commonly used in a wide range of electronic devices for current limiting, voltage division, and other general-purpose resistance functions.

Applications:

  • Power Supplies: Current sensing and voltage regulation.
  • Consumer Electronics: Mobile phones, tablets, and audio equipment.
  • Industrial Equipment: Motor drives, sensors, and control circuits.
  • Automotive Electronics: Engine control units, lighting systems, and infotainment systems.
  • Medical Devices: Patient monitoring systems and diagnostic equipment.

Features:

  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Design: Facilitates automated assembly on PCBs.
  • Compact Size: Small form factor for high-density circuit designs.
  • High Power Rating: Capable of dissipating up to 5 watts of power.
  • Tight Tolerance: Precise resistance value for accurate circuit performance.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements.
  • RoHS Compliant: Environmentally friendly, complying with RoHS standards.

Benefits:

  • Stable Performance: Maintains its resistance value over a wide temperature range.
  • Easy Assembly: Can be easily mounted on PCBs using automated assembly equipment.
  • Space-Saving Design: Allows for compact and efficient circuit layouts.
  • High Reliability: Ensures long-term operation in demanding environments.
  • Accurate Circuit Performance: Provides precise resistance value for optimal circuit performance.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The UPTF1210-5W-N-2151UT has a 1210 case size, indicating its physical dimensions. The '5W' in the part number signifies its power rating. The 'N' indicates a standard tolerance (typically 1% or 5%). The '2151UT' is a specific code related to resistance value, tolerance and TCR (Temperature Coefficient of Resistance). This resistor is designed to operate within a specified temperature range and voltage range. The materials used in its construction are chosen for their stability and reliability. The Venkel datasheet provides detailed specifications for the UPTF1210-5W-N-2151UT, including the resistance value, tolerance, power rating, temperature coefficient of resistance, and operating temperature range.

You May Also Be Interested in

NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess