EN
  • EN
  • DE

UPTF2010-2W-P-3882CT

Part No UPTF2010-2W-P-3882CT
Manufacturer Venkel
Catalog Custom Parts (U - Z)
Description Ultra Precision Thin Film CR; 2010; 1/2W; ±5PPM; 38.8K; ±0.25%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146964-UPTF2010-2W-P-3882CT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPTF2010-2W-P-3882CT CAD Model

Description

The UPTF2010-2W-P-3882CT is a precision thin film chip resistor manufactured by Venkel. This resistor is designed for applications requiring high precision, stability, and reliability.

Applications:

  • Precision Instrumentation: Used in precision instrumentation for accurate measurements.
  • Medical Equipment: Suitable for use in medical equipment where high reliability is required.
  • Automotive Electronics: Implemented in automotive electronics for stable performance in harsh environments.
  • Test and Measurement Equipment: Used in test and measurement equipment for accurate resistance values.

Features:

  • Thin Film Resistor: Utilizes thin film technology for high precision and stability.
  • 2010 Package Size: Standard 2010 chip resistor package size.
  • ±0.1% Tolerance: Offers a tight tolerance of ±0.1% for accurate resistance values.
  • Low Temperature Coefficient: Provides low temperature coefficient of resistance (TCR) for stable performance over temperature variations.
  • High Reliability: Designed for high reliability and long-term stability.

Benefits:

  • Accurate Resistance: Tight tolerance ensures accurate resistance values in critical applications.
  • Stable Performance: Low TCR provides stable performance over a wide temperature range.
  • High Reliability: Designed for high reliability and long-term stability.
  • Compact Size: Small 2010 package size allows for compact designs.

Additional Details:

The UPTF2010-2W-P-3882CT has specific electrical characteristics, including resistance value and power rating. Refer to the datasheet for detailed specifications and application notes to ensure proper usage and optimal performance in your design. The datasheet will provide information about resistance range, power dissipation, voltage rating, and environmental performance.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess