EN
  • EN
  • DE

V300B28C250BL

Part No V300B28C250BL
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 28V 250W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input
Manufacturer Vicor Corporation
Series MINI (250W)
Package Tray
Operating Temperature Range -20°C ~ 100°C
Mounting Surface Mount
Package Module
Family Name V300B28C250
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 1102-1337, V300B28C250BL-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902440-V300B28C250BL
Ultra Librarian 3D Model Ultra Librarian V300B28C250BL CAD Model

Description

The V300B28C250BL is a DC-DC converter module manufactured by Vicor Corporation. These modules are high-performance power converters designed for a wide range of applications, providing efficient and reliable voltage conversion. They are known for their high power density and advanced features.

Applications

  • Industrial Automation: Used in industrial control systems, robotics, and automation equipment.
  • Telecommunications: Employed in telecom infrastructure, networking equipment, and data centers.
  • Aerospace and Defense: Integrated into aerospace and defense systems, including avionics and military equipment.
  • Medical Equipment: Utilized in medical devices such as diagnostic equipment and patient monitoring systems.
  • Transportation: Found in transportation applications, including railway systems and electric vehicles.

Features

  • High Efficiency: Offers high efficiency, minimizing power loss and reducing heat generation.
  • Wide Input Voltage Range: Supports a wide input voltage range, providing flexibility in system design.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Isolated Output: Features an isolated output, providing electrical isolation between the input and output.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.

Benefits

  • Efficient Power Conversion: Enables efficient power conversion, reducing energy consumption and heat generation.
  • Flexible System Design: Provides flexibility in system design due to its wide input voltage range and regulated output voltage.
  • Reliable Performance: Ensures reliable performance in demanding applications.
  • Enhanced Safety: Enhances safety by providing electrical isolation between the input and output.
  • Protection Against Damage: Protects against damage from overvoltage conditions.

Additional Details

The V300B28C250BL DC-DC converter module typically includes features such as remote sense, remote on/off control, and current limiting. Key specifications include its input voltage range, output voltage, output current, and efficiency. These modules are designed to meet stringent industry standards for safety and performance. The 'V300B28C250BL' indicates a 300V input, 28V output, and 250W power rating with specific control features.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess