EN
  • EN
  • DE

AL03JT15N

Part No AL03JT15N
Manufacturer Viking Tech
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044334-AL03JT15N
Categories OEM Parts(A-B)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL03JT15N CAD Model

Description

The AL03JT15N is a chip resistor manufactured by Viking Tech. It is designed for surface mount technology (SMT) and provides a reliable solution for current limiting and voltage division in various electronic circuits. This resistor is commonly used in consumer electronics, industrial equipment, and automotive applications where a small footprint and stable performance are required.

Applications:

  • Consumer Electronics: Suitable for use in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Utilized in control systems, power supplies, and instrumentation equipment.
  • Automotive Electronics: Can be found in automotive control units, sensors, and communication systems.
  • Telecommunications: Employed in network devices, routers, and modems.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.

Features:

  • SMT Package: Designed for surface mount technology, allowing for automated assembly and high-density circuit designs.
  • High Stability: Offers excellent stability over a wide range of operating temperatures.
  • Low TCR: Features a low Temperature Coefficient of Resistance (TCR), minimizing resistance drift with temperature changes.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, ensuring environmental compliance.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Reliable Performance: Provides consistent and reliable performance in various operating conditions.
  • High Precision: Offers tight resistance tolerance for accurate circuit operation.
  • Cost-Effective: Provides a cost-effective solution for current limiting and voltage division.
  • Easy Assembly: Designed for easy and efficient SMT assembly.
  • Environmental Compliance: Meets environmental regulations for hazardous substances.

Additional Details:

The AL03JT15N chip resistor is a versatile component suitable for a wide range of electronic applications. Its SMT package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The resistor's high stability and low TCR ensure consistent performance over a wide range of operating conditions. Viking Tech is known for its high-quality resistors, and the AL03JT15N is no exception. This resistor is a reliable and cost-effective solution for current limiting and voltage division in electronic circuits. Specific resistance value would need to be confirmed from datasheet using the part number and markings found on the resistor itself.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess