EN
  • EN
  • DE

RS-0805-5M6-5%-0.125W

Part No RS-0805-5M6-5%-0.125W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197783-RS-0805-5M6-5%-0.125W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0805-5M6-5%-0.125W CAD Model

Description

The RS-0805-5M6-5%-0.125W is a thick film chip resistor manufactured by Viking Tech. The 'RS' designation indicates a standard thick film resistor series. This component is designed for surface mount technology (SMT) applications, providing a fixed resistance value in electronic circuits.

Applications

  • Consumer Electronics: Found in various consumer electronic devices, such as televisions, radios, and audio equipment.
  • Industrial Equipment: Used in industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Employed in automotive control units, sensors, and communication systems.
  • Telecommunications Equipment: Integrated into telecommunications infrastructure, including base stations and networking devices.
  • Medical Devices: Utilized in medical monitoring equipment and diagnostic tools.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • 0805 Package Size: Standard small form-factor package for compact designs (0.08 inch x 0.05 inch).
  • 5.6 Megaohms Resistance: Provides a fixed resistance value of 5.6 MΩ.
  • 5% Tolerance: The resistance value is within ±5% of the nominal value.
  • 0.125W Power Rating: Capable of dissipating up to 0.125 watts of power.

Benefits

  • Compact Size: Allows for high-density circuit designs.
  • Accurate Resistance: Provides a predictable resistance value for reliable circuit operation.
  • Easy Assembly: Simplifies the manufacturing process with automated placement.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • Cost-Effective: Offers a cost-efficient solution for resistance requirements.

Additional Details

The RS-0805-5M6-5%-0.125W resistor's characteristics are determined by its thick film construction. The resistor's temperature coefficient of resistance (TCR) indicates how much the resistance value changes with temperature. Proper derating should be applied based on the ambient temperature to ensure the resistor operates within its power rating. The solder reflow profile used during assembly must also be considered to prevent damage to the resistor.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess