EN
  • EN
  • DE

V23990-P629-F63-PM

Part No V23990-P629-F63-PM
Manufacturer Vincotech
Catalog Electronic Wholesale
Description Low Inductance Layout
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vincotech
Win Source Part Number 1278850-V23990-P629-F63-PM
Manufacturer Homepage www.vincotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23990-P629-F63-PM CAD Model

Description

The V23990-P629-F63-PM is an intelligent power module (IPM) manufactured by Vincotech. IPMs integrate multiple power semiconductors, such as IGBTs (Insulated Gate Bipolar Transistors) and diodes, along with gate drivers and protection circuitry, into a single package. They are used in a wide range of power electronic applications to control and switch high voltages and currents.

Applications:

  • Motor drives: Used in variable frequency drives (VFDs) for controlling AC motors in industrial applications.
  • Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and welding machines.
  • Power supplies: Utilized in high-power power supplies for industrial equipment.
  • Active power filters: Found in active power filter systems to improve power quality.
  • Electric vehicles: Used in EV and HEV (Hybrid Electric Vehicle) motor control and power conversion systems.

Features:

  • Integrated IGBTs and diodes: Combines power semiconductors for efficient switching.
  • Gate drivers: Includes gate drivers to control the IGBTs.
  • Protection circuitry: Offers protection against overcurrent, overvoltage, and short circuits.
  • Low thermal resistance: Provides efficient heat dissipation.
  • Compact package: Integrated design reduces system size and complexity.

Benefits:

  • Simplified system design: Reduces the number of discrete components and simplifies PCB layout.
  • Improved system reliability: Integrated protection features enhance system reliability.
  • Reduced development time: Pre-integrated module simplifies design and reduces development time.
  • Increased power density: Compact package allows for higher power density.
  • Optimized performance: IGBTs and diodes are selected and optimized for specific applications.

Additional Details:

The V23990-P629-F63-PM typically includes six IGBTs configured in a three-phase inverter topology along with freewheeling diodes. The specific voltage and current ratings, switching frequency, and protection features are detailed in the datasheet. Effective heat sinking is crucial for proper operation. The part number indicates specific module characteristics related to voltage rating, current rating, topology, and packaging. Consult the Vincotech datasheet for complete specifications and application guidelines.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4377 $80.4377
2+ $66.0002 $132.0004
3+ $63.9385 $191.8155
4+ $61.8757 $247.5028
5+ $59.8128 $299.0640
7+ $53.6255 $375.3785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess