EN
  • EN
  • DE

109D337X9050K2

Part No 109D337X9050K2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 330UF 10% 50V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 µF
Tolerance ±10%
Voltage - Rated 50 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 1.5Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.406" Dia x 1.217" L (10.31mm x 30.91mm)
Manufacturer Size Code K
Features Wet Tantalum
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1526976-109D337X9050K2
Ultra Librarian 3D Model Ultra Librarian 109D337X9050K2 CAD Model

Description

N

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess