EN
  • EN
  • DE

10ETF02SPBF

Part No 10ETF02SPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121043-10ETF02SPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10ETF02SPBF CAD Model

Description

The 10ETF02SPBF is a 10A, 200V Ultrafast Soft Recovery Rectifier Diode manufactured by Vishay. This diode is designed for high-frequency applications requiring fast switching speeds and low reverse recovery current.

Applications:

  • Output Rectification in SMPS (Switched-Mode Power Supplies)
  • Freewheeling Diode in Inverter Applications
  • Snubber Circuits
  • Power Factor Correction (PFC) Circuits
  • High-Frequency Welding Equipment

Features:

  • Ultrafast Recovery Time: Typically 27 ns.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • High Surge Current Capability: Can withstand high inrush currents.
  • Soft Recovery Characteristics: Minimizes switching noise and EMI.
  • Operating Temperature: -65°C to +175°C
  • RoHS Compliant: Lead-free and environmentally friendly.
  • Package: TO-220AC

Benefits:

  • Increased Efficiency: Ultrafast recovery time minimizes switching losses, improving overall system efficiency.
  • Reduced EMI: Soft recovery characteristics reduce switching noise and electromagnetic interference.
  • Improved Reliability: High surge current capability ensures robust performance in demanding applications.
  • Simplified Design: Low forward voltage drop simplifies thermal management.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The 10ETF02SPBF is a planar diffused rectifier diode housed in a TO-220AC package. It is designed for applications requiring high speed and efficiency. The device's soft recovery characteristics contribute to lower EMI and reduced stress on other circuit components. The 10A current rating and 200V voltage rating make it suitable for a wide range of power electronic applications. The "SPBF" suffix indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9877 $67.9508
9+ $13.9397 $125.4573
13+ $13.5031 $175.5403
18+ $13.0677 $235.2186
23+ $12.6322 $290.5406
31+ $11.3259 $351.1029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess