EN
  • EN
  • DE

1N4151W-G

Part No 1N4151W-G
Manufacturer Vishay
Catalog Hard To Find
Description Small Signal Fast Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121736-1N4151W-G
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4151W-G CAD Model

Description

The 1N4151W-G is a high-speed switching diode manufactured by Vishay. It is designed for applications that require fast switching speeds, low capacitance, and low leakage current. This diode is commonly used in various electronic circuits for signal processing, clamping, and high-speed switching applications.

Applications:

  • High-Speed Switching Circuits: Used in applications that demand rapid switching, such as logic circuits and pulse shapers.
  • Clamping Circuits: Employed to limit voltage excursions and protect sensitive components from overvoltage.
  • Signal Detection and Demodulation: Used in communication systems for signal rectification and detection.
  • Sampling Circuits: Used in sample-and-hold circuits for data acquisition systems.
  • Protection Circuits: Used in various protection circuits to prevent damage from voltage transients.

Features:

  • Fast Switching Speed: Characterized by a short reverse recovery time, allowing for high-speed operation. The reverse recovery time is typically around 4 ns.
  • Low Capacitance: Low junction capacitance minimizes loading effects in high-frequency circuits.
  • Low Leakage Current: Minimal reverse leakage current ensures efficient operation and reduces power consumption.
  • High Forward Surge Current Capability: Can withstand high surge currents, enhancing reliability.
  • Small Signal Diode: Designed for small signal applications.
  • Surface Mount Package: Available in a small surface mount package (SOD-123) for efficient PCB assembly.
  • Green Product: Compliant with environmental standards, including RoHS.

Benefits:

  • Improved Circuit Performance: Enables high-speed switching and efficient signal processing.
  • Enhanced System Reliability: Protects sensitive components from voltage transients and overvoltage conditions.
  • Reduced Power Consumption: Low leakage current minimizes power loss in circuits.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Space-Saving Design: The small surface mount package enables compact and efficient circuit layouts.

Additional Details:

The 1N4151W-G has a maximum reverse voltage of 75V and a maximum forward current of 100mA. Its operating temperature range is typically from -65°C to +150°C. The SOD-123 package facilitates automated assembly. This diode is particularly well-suited for high-speed and high-frequency applications where performance and size are critical considerations. Its "green" designation indicates compliance with environmental regulations, making it a sustainable choice for modern electronics.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7461 $59.6880
190+ $0.6122 $116.3180
295+ $0.5937 $175.1415
405+ $0.5740 $232.4700
520+ $0.5556 $288.9120
700+ $0.4978 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess