EN
  • EN
  • DE

47CTQ020STRL

Part No 47CTQ020STRL
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 20V D2PAK / Schottky Rectifier, 2 x 20 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 450mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 3mA at 20V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Part Number Series 47CTQ020S
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803885-47CTQ020STRL
Ultra Librarian 3D Model Ultra Librarian 47CTQ020STRL CAD Model

Description

The Vishay 47CTQ020STRL is a dual common cathode Schottky Rectifier designed for high-frequency switching power supplies and other applications requiring efficient rectification. This device features low forward voltage drop and fast switching speeds, resulting in improved efficiency and reduced power dissipation.

Applications

  • Switching power supplies for computers, servers, and telecommunications equipment.
  • DC-DC converters for portable devices and battery-powered systems.
  • Freewheeling diodes in motor control circuits.
  • Reverse polarity protection circuits.
  • Solar panel junction boxes.

Features

  • Dual common cathode configuration for efficient rectification.
  • Low forward voltage drop, minimizing power dissipation and improving efficiency.
  • Fast switching speeds, enabling high-frequency operation.
  • High surge current capability, providing robustness against transient events.
  • Surface mount package (D2PAK) for easy assembly on PCBs.

Benefits

  • Improved efficiency, reducing energy consumption and heat generation.
  • Fast switching speeds, enabling high-frequency operation and smaller component sizes.
  • Robust performance, ensuring reliable operation in demanding environments.
  • Easy assembly, simplifying PCB design and manufacturing.
  • Protection against reverse polarity, preventing damage to sensitive circuits.

The 47CTQ020STRL is designed to provide efficient rectification in a variety of applications. Its low forward voltage drop minimizes power losses, while its fast switching speeds allow for high-frequency operation. The device is housed in a D2PAK surface mount package, making it easy to assemble on PCBs. The dual common cathode configuration allows for efficient use of board space.

Technical Specifications:

  • Voltage Rating: 20V
  • Current Rating: 2 x 20A (40A Total)
  • Forward Voltage Drop: 0.48V @ 20A, 125°C
  • Reverse Leakage Current: 0.5mA @ 20V, 125°C
  • Operating Temperature Range: -55°C to +175°C
  • Package: D2PAK (TO-263AB)

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1200 $53.0400
40+ $2.5600 $102.4000
61+ $2.4800 $151.2800
84+ $2.4000 $201.6000
108+ $2.3200 $250.5600
145+ $2.0800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,656 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess