EN
  • EN
  • DE

60EPF12PBF

Part No 60EPF12PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 60 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129576-60EPF12PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 60EPF12PBF CAD Model

Description

The 60EPF12PBF is a hyperfast rectifier diode manufactured by Vishay Semiconductors. This diode is designed for high-frequency applications where fast recovery times are crucial. It is commonly used in power supplies, inverters, and other applications requiring efficient rectification and minimal switching losses.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in SMPS circuits for efficient rectification and reduced switching losses.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Inverters: Utilized in inverter circuits to convert DC power to AC power with minimal energy loss.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.
  • High-Frequency Rectification: Found in various high-frequency rectification applications.

Features:

  • Hyperfast Recovery Time: Features an extremely fast reverse recovery time, reducing switching losses and improving efficiency.
  • High Forward Surge Current Capability: Can withstand high forward surge currents, providing robust performance under transient conditions.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power dissipation and improving efficiency.
  • High Voltage Rating: Features a high reverse voltage rating, allowing it to operate in high-voltage circuits.
  • Isolated Package: Typically comes in an isolated package, providing enhanced safety and thermal performance.

Benefits:

  • Efficient Rectification: The hyperfast recovery time ensures efficient rectification, reducing switching losses and improving overall system efficiency.
  • Robust Performance: Designed to withstand high surge currents and voltage stresses, ensuring reliable operation in demanding applications.
  • Reduced EMI: The fast recovery time helps reduce electromagnetic interference (EMI) in switching circuits.
  • Versatile Application: Suitable for a broad range of high-frequency rectification applications.
  • Improved Thermal Performance: The isolated package improves thermal performance, allowing for higher power dissipation.

Additional Details:

The 60EPF12PBF typically comes in a through-hole package, such as TO-220AC or similar isolated packages. Key specifications include a repetitive peak reverse voltage (VRRM) rating indicating the maximum reverse voltage it can withstand, a forward current (IF) rating specifying its current handling capability, and a forward voltage (VF) rating indicating the voltage drop across the diode when conducting. Always consult the official Vishay datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess