The BC857C-GS08 is a surface-mount PNP Bipolar Junction Transistor (BJT) manufactured by Vishay. It is designed for general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits due to its reliable performance and small form factor.
Applications
- General Purpose Amplification
- Switching Circuits
- Audio Amplifiers
- Signal Processing
- Driver Stages
Features
- PNP Bipolar Transistor
- Surface Mount Device (SMD)
- Low Noise
- High Current Gain (hFE)
- Small SOT-23 Package
- Halogen-Free According to IEC 61249-2-21 Definition
Benefits
- Compact Design for High-Density Circuit Boards
- Improved Signal Quality due to Low Noise
- Efficient Amplification and Switching
- Reduced Board Space
- Environmentally Friendly (Halogen-Free)
Technical Specifications
- Collector-Emitter Voltage (VCEO): -45V
- Collector Current (IC): -100mA
- Power Dissipation (PD): 250mW
- DC Current Gain (hFE): 420 to 800
- Operating Temperature: -55°C to +150°C
The BC857C-GS08 is suitable for applications requiring a small, efficient, and reliable PNP transistor. Its low noise characteristics make it particularly useful in audio and signal processing circuits. The GS08 suffix denotes tape and reel packaging.