EN
  • EN
  • DE

BFC280811229

Part No BFC280811229
Manufacturer Vishay
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 2.5-22PF 250V TH  /  2.5 ~ 22pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series BFC2 808
Package Bulk
Capacitance Range 2.5 ~ 22pF
Adjustment Type Top and Bottom
Voltage - Rated 250 V
Dielectric Material Polypropylene (PP)
Dimension 0.299" Dia (7.60mm)
Height - Seated (Max) 0.394" (10.00mm)
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Through Hole
Features General Purpose
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Other Names BC2768
Standard Package 1,400
Win Source Part Number 1139658-BFC280811229
Ultra Librarian 3D Model Ultra Librarian BFC280811229 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components BFC2 808 series capacitor trimmer is a general-purpose electronic component.

  • Capacitance Range: 2.5 ~ 22pF
  • Voltage: Rated @ 250V
  • Dielectric Material: Polypropylene (PP)
  • Adjustment Type: Top and bottom
  • Mounting: Through a hole
  • Operating Temperature Range: -40°C ~ 70°C
  • Height: 0.394" (10.00mm)
  • Package: Bulk
  • Standard Package: Includes 1,400 units
  • Alternative Parts (cross-reference): BFC2808 11229
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.30.0090

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 3-10PF 100V TH
Need more? Email Us
Vishay
CAP TRIMMER 5.5-65PF 150V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9247 $53.5482
14+ $7.3229 $102.5206
22+ $7.0940 $156.0680
30+ $6.8652 $205.9560
38+ $6.6363 $252.1794
51+ $5.9498 $303.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,258 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess