EN
  • EN
  • DE

BFC280905216

Part No BFC280905216
Manufacturer Vishay
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1.8-10PF 300V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance Range 1.8 ~ 10pF
Adjustment Type Top and Bottom
Voltage - Rated 300 V
Size / Dimension 0.291" L x 0.264" W (7.40mm x 6.70mm)
Height - Seated (Max) 0.354" (9.00mm)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1527096-BFC280905216
Ultra Librarian 3D Model Ultra Librarian BFC280905216 CAD Model

Description

N

You May Also Be Interested in

Knowles Voltronics
CAP TRIM 1.5-40PF 1000V PNL MNT
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIM 10-100PF 6000V CHAS MNT
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 3-40PF 100V TH
Need more? Email Us
Vishay
CAP TRIMMER 1.8-10PF 300V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V PNL MT
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-23PF 125V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 10-50PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 3-10PF 100V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess