EN
  • EN
  • DE

BY520-16E-E3/54

Part No BY520-16E-E3/54
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.6KV 500MA DO204 / Diode Switching 1.6KV 0.5A 2-Pin DO-41 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1600V
Current - Average Rectified (Io) 500mA
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package DO-204AL (DO-41)
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 770712-BY520-16E-E3/54
Popularity Medium
Supply and Demand Status Limited
Family Name BY520-16E
Introduction Date February 10, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BY520-16E-E3/54 CAD Model

Description

The BY520-16E-E3/54 is a high-efficiency rectifier diode manufactured by Vishay. It is designed for use in power supply applications requiring rectification of AC voltage to DC voltage with minimal losses. This particular diode is part of the BY520 series, which is known for its robust construction and reliable performance in demanding environments.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diode in inductive loads
  • AC-DC rectification
  • Polarity protection
  • General purpose rectification

Features:

  • High surge current capability: Provides robustness against transient voltage spikes and current surges.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High reliability: Ensures long-term stable performance.
  • Fast recovery time: Minimizes losses in high-frequency applications.
  • Lead-Free / RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved efficiency in power supplies, leading to reduced energy consumption.
  • Protection against voltage transients, enhancing system reliability.
  • Stable and reliable performance, reducing maintenance costs.
  • Suitability for high-frequency applications due to fast recovery time.
  • Environmentally friendly due to lead-free construction.

Additional Details:

The BY520-16E-E3/54 boasts a maximum repetitive peak reverse voltage (VRRM) of 1600V and a maximum average forward rectified current (IF(AV)) of 5A. The low forward voltage drop (VF) characteristic of this diode minimizes power loss and heat generation, which is particularly important in high-current applications. The fast recovery time (trr) ensures efficient switching performance, reducing losses and improving overall system efficiency. This diode is commonly used in power supplies for various electronic devices and equipment, where reliable rectification is crucial. The E3 suffix indicates that the component is RoHS compliant, while the /54 denotes specific manufacturing or packaging details.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5678 $60.6526
40+ $2.9279 $117.1160
62+ $2.8367 $175.8754
85+ $2.7454 $233.3590
109+ $2.6530 $289.1770
146+ $2.3793 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess